EN
  • EN
  • DE
  • IT

CY8CLED16-48LFXI

Part No CY8CLED16-48LFXI
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers - Application Specific
Description LED DRIVER, 16-SEGMENT, CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-Color™ CY8CLED
Package Tray
Part Status Obsolete
Core Processor M8C
Number of I/O 44
Program Memory Type FLASH (32kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916565-CY8CLED16-48LFXI
Ultra Librarian 3D Model Ultra Librarian CY8CLED16-48LFXI CAD Model

Description

The Cypress Semiconductor Corp CY8CLED16-48LFXI is a high-popularity electronic component that is widely used in various integrated circuits. It is a part of the EZ-Color™ CY8CLED series and has a balanced supply and demand status, which means that it is readily available in the market.

  • Series: EZ-Color™ CY8CLED
  • Supply and Demand Status: Balanced
  • Manufacturer: Cypress Semiconductor Corp
  • Win Source Part Number: 916565-CY8CLED16-48LFXI
  • Package: Tray
  • Mounting Type: Surface Mount

You May Also Be Interested in

Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess