EN
  • EN
  • DE

D82C288-10

Part No D82C288-10
Manufacturer Rochester Electronics
Catalog PMIC - Power Supply Controllers, Monitors
Description CONTROL/COMMAND SIGNAL GENERATOR / Power Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Base Product Number 82C288
Standard Package 5 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 8542.31.0001
Win Source Part Number 868133-D82C288-10
Ultra Librarian 3D Model Ultra Librarian D82C288-10 CAD Model

Description

The 868133-D82C288-10 is a power management integrated circuit (IC) used for power supply control and monitoring from Rochester Electronics.

  • Type: Power management IC
  • Function: Power supply control and monitoring
  • Manufacturer: Rochester Electronics
  • Base Product Number: 82C288
  • Status: Currently active in production
  • Package: Bulk
  • Standard Package Quantity: 5 pieces
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor undefined
  • HTSUS Code: Vendor undefined
  • Applications: Power supply applications

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess