EN
  • EN
  • DE

EP610PI-35

Part No EP610PI-35
Manufacturer Rochester Electronics
Catalog END - OF - LIFE
Description High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1172192-EP610PI-35
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP610PI-35 CAD Model

Description

The EP610PI-35, manufactured by Rochester Electronics, is a programmable logic device (PLD). As Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete components, this device is likely no longer in production by the original manufacturer. It is likely a UV Erasable PLD.

Applications

  • Industrial Control Systems: Implementing custom logic for machine control and automation.
  • Telecommunications Equipment: Generating control signals and managing data flow in communication systems.
  • Automotive Electronics: Controlling various functions within automotive systems.
  • Aerospace Applications: Implementing specialized logic functions in aircraft control systems.
  • Military Systems: Used in various military applications requiring custom logic.

Features

  • Programmable Logic: Allows for the implementation of custom digital circuits.
  • UV Erasable: Can be erased and reprogrammed using ultraviolet light.
  • High-Speed Operation: Designed for fast signal processing.
  • Low Power Consumption: Minimizes power usage in embedded systems.
  • Compact Package: Enables integration into small form-factor devices.

Benefits

  • Design Flexibility: Allows engineers to implement custom logic without the need for custom ASICs.
  • Reduced Development Time: Simplifies the design process and shortens time-to-market.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic.
  • Reconfigurability: Can be reprogrammed to adapt to changing requirements.
  • Improved System Performance: Enables the implementation of high-performance digital circuits.

Additional Details

Given that this component is sourced through Rochester Electronics, it is crucial to verify the exact specifications and condition of the part before use. Rochester Electronics re-certifies these parts to ensure they function according to the original manufacturer's specifications. The EP610PI-35 would require a UV EPROM eraser for reprogramming. Its architecture is based on a Programmable Array Logic (PAL) or Programmable Logic Array (PLA) structure. The "-35" suffix often indicates a speed grade of 35ns. Electrical specifications will vary, but should conform to the original manufacturer's datasheet, which can often be found with the help of Rochester.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.4843 $112.4843
2+ $108.8564 $217.7128
3+ $105.2274 $315.6822
4+ $94.3416 $377.3664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess