EN
  • EN
  • DE

HA2-2515-5

Part No HA2-2515-5
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061713-HA2-2515-5
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA2-2515-5 CAD Model

Description

The HA2-2515-5 is a high-speed operational amplifier manufactured by Rochester Electronics. This amplifier is designed for applications requiring wide bandwidth, high slew rate, and excellent DC characteristics. It is suitable for use in precision instrumentation, data acquisition systems, and high-speed signal processing circuits.

Applications:

  • Data Acquisition Systems: Used in data acquisition systems for amplifying and conditioning analog signals.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for precision measurement of differential signals.
  • Video Amplifiers: Suitable for video amplifiers in display systems and video processing equipment.
  • High-Speed Signal Processing: Utilized in high-speed signal processing circuits for filtering and amplification.
  • Active Filters: Used in active filter circuits for shaping the frequency response of signals.

Features:

  • High Slew Rate: Offers a high slew rate for fast signal response and minimal distortion.
  • Wide Bandwidth: Provides a wide bandwidth for amplifying high-frequency signals.
  • Low Input Offset Voltage: Features low input offset voltage for accurate DC performance.
  • High Open-Loop Gain: Offers high open-loop gain for precise amplification.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.

Benefits:

  • Precise Signal Amplification: Enables precise amplification of analog signals in various applications.
  • Fast Signal Response: High slew rate ensures fast signal response and minimal distortion.
  • Accurate DC Performance: Low input offset voltage ensures accurate DC performance.
  • Reliable Operation: Short-circuit protection enhances reliability and prevents damage.
  • Versatile Applications: Suitable for a wide range of applications requiring high-speed and precision amplification.

Additional Details:

The HA2-2515-5 operational amplifier is typically supplied in a through-hole package for easy mounting and connection. Its electrical characteristics include a supply voltage range, input voltage range, and output current capability. The amplifier's thermal resistance ensures efficient heat dissipation to maintain optimal performance and prevent overheating.

When selecting the HA2-2515-5, engineers should consider the specific requirements of their application, including bandwidth, slew rate, and input offset voltage. Proper power supply bypassing is essential to minimize noise and ensure stable operation. Heatsinking may be necessary to manage heat dissipation, especially in high-power applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Phoenix Contact
Need more? Email Us
Taiyo Yuden
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess