EN
  • EN
  • DE

ICL7660SMTV

Part No ICL7660SMTV
Manufacturer Rochester Electronics
Catalog Interface - Encoders, Decoders, Converters
Description SWITCHED CAPACITOR CONVERTER, 0. / IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600704-ICL7660SMTV
Ultra Librarian 3D Model Ultra Librarian ICL7660SMTV CAD Model

Description

The Rochester Electronics ICL7660SMTV is an integrated circuit used for interface encoding, decoding, and converting.

  • Category: Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
  • Series: Rochester Electronics
  • Package: bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL: 3
  • Moisture Sensitivity Level: 3
  • Tolerance of Exposure: 168 hours
  • REACH Status: undefined by the vendor
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Rochester Electronics
  • Status: active

You May Also Be Interested in

Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess