EN
  • EN
  • DE

LA8797BH

Part No LA8797BH
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012625-LA8797BH
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA8797BH CAD Model

Description

The LA8797BH is a single-chip electronic volume and tone control IC. It is designed to control the volume, bass, and treble in audio equipment. As Rochester Electronics specializes in continuing the supply of discontinued semiconductors, this part is likely a reproduction or continuation of a formerly manufactured component.

Applications

  • Audio Amplifiers: Used for volume and tone control in audio amplifier circuits.
  • Car Audio Systems: Employed in car audio systems for adjusting sound levels and tone characteristics.
  • Home Theater Systems: Integrated into home theater systems for comprehensive audio control.
  • Stereo Systems: Utilized in stereo systems for volume and tone adjustments.
  • Portable Audio Devices: Found in some portable audio devices where compact audio control is needed.

Features

  • Electronic Volume Control: Provides electronic control of audio volume, offering precise adjustments.
  • Bass Control: Allows for adjusting the bass frequencies in the audio signal.
  • Treble Control: Enables adjusting the treble frequencies in the audio signal.
  • Single-Chip Solution: Integrates all essential volume and tone control functions into a single IC.
  • Low Distortion: Designed to minimize audio distortion during signal processing.
  • Low Noise: Features low noise characteristics to maintain high audio quality.

Benefits

  • Precise Audio Control: Allows for precise electronic adjustment of volume and tone settings.
  • Compact Design: Single-chip integration saves board space and simplifies circuit design.
  • High Audio Quality: Low distortion and noise characteristics ensure high-fidelity audio reproduction.
  • Ease of Use: Simple interface for easy integration into audio systems.
  • Reliable Performance: Designed for reliable and stable audio control.

Additional Details

The LA8797BH typically operates within a specific voltage range. It's essential to refer to the datasheet for the correct voltage supply requirements and input/output impedance considerations. As it's supplied by Rochester Electronics, it is crucial to verify the specifications match the original component's datasheet to ensure compatibility and proper function in legacy audio equipment repair or maintenance scenarios. Pin configurations and recommended external components should also be carefully reviewed.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess