EN
  • EN
  • DE

LD80C51FA1

Part No LD80C51FA1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201999-LD80C51FA1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD80C51FA1 CAD Model

Description

The LD80C51FA1 is an 8-bit microcontroller manufactured by Rochester Electronics. It is based on the industry-standard 8051 architecture and offers a robust set of features for embedded control applications. This microcontroller is designed for low-power operation and includes various on-chip peripherals to support a wide range of applications.

Applications:

  • Industrial control: Used in industrial automation systems for controlling machines and processes.
  • Embedded systems: Employed in various embedded systems such as consumer electronics, appliances, and automotive applications.
  • Instrumentation: Used in measuring instruments and data acquisition systems.
  • Motor control: Found in motor control applications for controlling the speed and position of motors.
  • Robotics: Utilized in robotics applications for controlling robot movements and sensors.

Features:

  • 8051 architecture: Based on the industry-standard 8051 instruction set.
  • On-chip memory: Includes on-chip RAM and ROM or Flash memory.
  • Timers and counters: Features multiple timers and counters for timing and counting applications.
  • Serial communication interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • Interrupt controller: Supports multiple interrupt sources for real-time control.

Benefits:

  • Wide range of applications: Suitable for a wide variety of embedded control applications.
  • Low-power operation: Designed for low-power operation, making it suitable for battery-powered applications.
  • Easy to use: 8051 architecture is well-known and easy to program.
  • Cost-effective: Provides a cost-effective solution for embedded control applications.
  • Reliable performance: Robust design ensures reliable operation in demanding environments.

Additional Details:

The LD80C51FA1 typically operates at clock speeds of up to 24 MHz and includes 128 bytes of on-chip RAM and 4KB of ROM or Flash memory. It features two 16-bit timers/counters, a full-duplex UART, SPI, and I2C interfaces. The interrupt controller supports multiple interrupt sources with programmable priority levels. This microcontroller is available in various packages, including DIP and SOIC, and is designed for surface mounting. It is an ideal solution for embedded control applications where cost, power consumption, and performance are critical factors.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess