EN
  • EN
  • DE
  • IT

LM145K-5.2

Part No LM145K-5.2
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018913-LM145K-5.2
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM145K-5.2 CAD Model

Description

The LM145K-5.2 is a fixed voltage regulator manufactured by Rochester Electronics. Rochester Electronics specializes in providing long-term support for discontinued semiconductor devices, so this part is likely a re-manufactured or re-certified version of the original National Semiconductor (now Texas Instruments) regulator. The -5.2 indicates that this is a -5.2V fixed voltage regulator, typically used to provide a stable negative voltage supply in various electronic circuits.

Applications

  • ECL (Emitter-Coupled Logic) power supplies
  • Instrumentation power supplies
  • Analog circuit power supplies
  • Communication equipment
  • Computer systems
  • Industrial control systems

Features

  • Fixed -5.2V Output Voltage: Provides a stable -5.2V output voltage.
  • Internal Short-Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive temperature.
  • High Input Voltage Capability: Can withstand high input voltages.
  • Excellent Line and Load Regulation: Maintains a stable output voltage despite variations in input voltage and load current.
  • K Package: Indicates a hermetically sealed metal can package, providing excellent environmental protection.

Benefits

  • Stable Voltage Supply: Provides a stable and reliable -5.2V power supply for sensitive electronic circuits.
  • Protection Against Overloads: Built-in protection features prevent damage to the regulator and the connected load.
  • Simplified Power Supply Design: Simplifies power supply design by providing a ready-to-use fixed voltage regulator.
  • Enhanced System Reliability: Contributes to enhanced system reliability by providing a stable and protected power supply.
  • Long-Term Availability: Rochester Electronics provides a continued source for this discontinued part, ensuring long-term support for existing systems.

Additional Details

The LM145K-5.2 typically requires external components such as input and output capacitors for stable operation. The K package signifies a metal can package designed for ruggedness and reliability. It's important to consult the datasheet from Rochester Electronics to determine the exact specifications of the part they are supplying, including the maximum input voltage, output current, and operating temperature range. This part is commonly used to power ECL circuits, which require a stable -5.2V supply. Due to Rochester Electronics being the source, verify date codes and testing procedures to ensure the part meets application requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
KEC
Need more? Email Us
Siemens
Need more? Email Us
Linear Technology
Single, 30-V, 3-MHz, 13-V/µs slew rate, 3-mV offset voltage, In to V+, JFET-input op amp 8-PDIP 0 to 70
Need more? Email Us
Samsung
K6R4008C1C-TC15 Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
National Semiconductor (TI)
IC Low Cost Fet Op Amp HO8D
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess