EN
  • EN
  • DE
  • IT

2944778101

Part No 2944778101
Manufacturer FAIR-RITE PRODUCTS
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 314 OHM 6-THD 4LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr FAIR-RITE PRODUCTS
Package Bulk
Product Status Active
Number of Lines 4
Impedance @ Frequency 314 Ohms @ 100 MHz
Temperature Range - Operating -55°C ~ 125°C
Package / Case 6-THD
Mounting Type Through Hole
Height (Max) 0.465" (11.80mm)
Size / Dimension 0.315" L x 0.299" W (8.00mm x 7.60mm)
Standard Package 1,518 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 854931-2944778101
Ultra Librarian 3D Model Ultra Librarian 2944778101 CAD Model

Description

The 854931-2944778101 is a ferrite bead and chip filter designed for electronic components.

  • Category: Filters - Ferrite Beads and Chips
  • Manufacturer: FAIR-RITE PRODUCTS
  • Size: 0.315" L x 0.299" W (8.00mm x 7.60mm)
  • Height: 0.465" (11.80mm)
  • Lines: 4-Line
  • Impedance: 314 Ohms @ 100 MHz
  • Operating Temperature: -55°C to 125°C
  • Mounting: Through-Hole
  • Package: 6-THD
  • Status: Active
  • Package Quantity: 1,518 pcs

You May Also Be Interested in

Taiyo Yuden
FERRITE BEAD 240 OHM 0402 1LN
Lowest to $0.2060
Wurth Electronics Inc
FERRITE BEAD 1.2K OHM 1206 1LN
Lowest to $0.5255
FAIR-RITE PRODUCTS
FERRITE BEAD 314 OHM 6-THD 4LN
Lowest to $9.1664
Murata Electronics North America
FERRITE BEAD 470 OHM 0402 1LN / 470 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0402 (1005 Metric) 1A 200mOhm
Lowest to $0.0156
Murata Electronics North America
FERRITE BEAD 1.8K OHM 0402 1LN
Lowest to $0.0108
Wurth Electronics Inc
FERRITE BEAD 600 OHM 1206 1LN
Lowest to $0.1630
Taiyo Yuden
FERRITE BEAD 470 OHM 0402 1LN
Lowest to $0.0133
Taiyo Yuden
FERRITE BEAD 430 OHM 0402 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1664 $73.3312
18+ $7.5223 $135.4014
27+ $7.2868 $196.7436
37+ $7.0514 $260.9018
48+ $6.8173 $327.2304
64+ $6.1109 $391.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess