EN
  • EN
  • DE
  • IT

GZ1608D601TF

Part No GZ1608D601TF
Manufacturer Sunlord
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 600 OHM 0603 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Sunlord
Series GZ
Package Tape & Reel
Product Status Active
Filter Type Signal Line
Number of Lines 1
Impedance @ Frequency 600 Ohms @ 100 MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 450mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0603 (1608 Metric)
Mounting Type Surface Mount
Height (Max) 0.037" (0.95mm)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 850969-GZ1608D601TF
Ultra Librarian 3D Model Ultra Librarian GZ1608D601TF CAD Model

Description

The GZ series ferrite bead is a high-quality component designed for signal line filtering applications. With a size of 0.063" L x 0.031" W (1.60mm x 0.80mm) and a height of 0.037" (0.95mm), this ferrite bead offers compact and space-saving solutions.

  • Application: Signal Line Filtering
  • Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Height: 0.037" (0.95mm)
  • Impedance @ 100 MHz: 600 Ohms
  • Maximum Current: 200mA
  • DC Resistance (DCR): 450mOhm
  • Mounting Type: Surface Mountable
  • Manufacturer: Sunlord
  • Product Status: Active
  • Standard Package: 4,000 pcs

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE BEAD 55 OHM 2SMD 1LN
Lowest to $2.7800
Wurth Electronics Inc
FERRITE BEAD 565 OHM 2SMD 1LN
Lowest to $4.1421
Wurth Electronics Inc
FERRITE BEAD 773 OHM AXIAL 1LN
Lowest to $5.5923
FAIR-RITE PRODUCTS
FERRITE BEAD 314 OHM 6-THD 4LN
Lowest to $9.1664
Wurth Electronics Inc
FERRITE BEAD 1.2K OHM 1206 1LN
Lowest to $0.5255
Wurth Electronics Inc
FERRITE BEAD 180 OHM 0603 1LN
Lowest to $0.4528
Wurth Electronics Inc
FERRITE BEAD 80 OHM 1206 1LN
Lowest to $0.5265
Murata Electronics North America
FERRITE BEAD 1K OHM 0201 1LN
Lowest to $0.0188
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1,610+ $0.0348 $56.0280
3,910+ $0.0287 $112.2170
6,050+ $0.0278 $168.1900
8,335+ $0.0269 $224.2115
10,780+ $0.0260 $280.2800
14,425+ $0.0233 $336.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,000 pieces
MOQ: 1610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess