EN
  • EN
  • DE

BK1005HM471-T

Part No BK1005HM471-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 470 OHM 0402 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 470 Ohms @ 100 MHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 450mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.022" (0.55mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 570876-BK1005HM471-T
Ultra Librarian 3D Model Ultra Librarian BK1005HM471-T CAD Model

Description

The 570876-BK1005HM471-T is a ferrite bead and chip filter from Taiyo Yuden's BK series.

  • Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Height: 0.022" (0.55mm)
  • Current Rating: 250mA
  • Impedance: 470 Ohms @ 100 MHz
  • Designed To: Suppress high-frequency noise in electronic circuits
  • Package: Tape and reel
  • Standard Package: 10,000 pcs
  • Package/Case Size: 0402 (1005 Metric)
  • Operating Temperature Range: -55°C to 125°C
  • Status: Obsolete product from Taiyo Yuden

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 10 OHM 0805 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
AEM Inc
FERRITE BEAD 50 OHM 1206 1LN
Need more? Email Us
Kemet
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 75 OHM 0402 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
1kΩ Ferrite Bead 0805
Lowest to $0.0420
AEM Inc
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 410 OHM RADIAL 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 264 OHM RADIAL 1LN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4,205+ $0.0119 $50.0395
10,205+ $0.0098 $100.0090
15,790+ $0.0095 $150.0050
21,740+ $0.0092 $200.0080
28,090+ $0.0089 $250.0010
37,500+ $0.0080 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 4205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess