EN
  • EN
  • DE
  • IT

LM741J-14/883

Part No LM741J-14/883
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070206-LM741J-14/883
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM741J-14/883 CAD Model

Description

The LM741J-14/883 is a precision operational amplifier (op-amp) manufactured by Rochester Electronics. This part is a remanufactured or continued production version of the industry-standard LM741, processed to meet MIL-STD-883 standards, ensuring high reliability and performance in demanding applications.

Applications

  • Military and aerospace systems: Due to its compliance with MIL-STD-883, it's suitable for use in high-reliability applications.
  • Precision instrumentation: Amplifying and conditioning signals in measurement equipment.
  • Analog signal processing: Performing operations such as filtering, integration, and differentiation.
  • Control systems: Implementing feedback loops and control algorithms.
  • Industrial automation: Monitoring and controlling industrial processes.

Features

  • MIL-STD-883 Compliant: Ensures high reliability and performance under harsh environmental conditions.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.
  • Short-Circuit Protection: Protects the amplifier from damage due to output short circuits.
  • Wide Input Voltage Range: Can accommodate a wide range of input signal levels.
  • No Latch-Up: Prevents the amplifier from latching up, ensuring stable operation.

Benefits

  • Enhanced Reliability: MIL-STD-883 compliance guarantees consistent performance in demanding environments.
  • Simplified Design: Internal frequency compensation reduces the number of external components needed.
  • Protection Against Damage: Short-circuit protection safeguards the amplifier from accidental damage.
  • Versatile Operation: The wide input voltage range allows for use in various applications.
  • Stable Performance: Prevents unwanted oscillations and ensures consistent operation.

Additional Details

The LM741J-14/883 is a robust and reliable operational amplifier suitable for applications requiring high performance and durability. Rochester Electronics manufactures it, ensuring continued availability and adherence to strict quality standards. The device's internal frequency compensation simplifies circuit design, and its short-circuit protection enhances its robustness. The "J-14" likely refers to the package type. For detailed electrical characteristics, such as input offset voltage, input bias current, and gain-bandwidth product, refer to the official datasheet from Rochester Electronics or Texas Instruments (as the original manufacturer). It's crucial to consult the datasheet for specific operating conditions and limitations.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Mini-Circuits
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Linear Technology
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess