EN
  • EN
  • DE

LP2982AIM5-4.0

Part No LP2982AIM5-4.0
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1070525-LP2982AIM5-4.0
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP2982AIM5-4.0 CAD Model

Description

The LP2982AIM5-4.0 is a micropower, 500 mA low-dropout (LDO) voltage regulator available from Rochester Electronics. As a micropower device, it's optimized for battery-powered and portable applications, providing a stable and efficient voltage supply while minimizing quiescent current to prolong battery life. This particular variant outputs a fixed 4.0V.

Applications

  • Battery-powered systems: Ideal for use in devices such as smartphones, tablets, and portable media players due to its low quiescent current and small size.
  • Wireless devices: Suitable for supplying power to RF transceivers and microcontrollers in wireless communication systems.
  • Portable instrumentation: Commonly used in handheld test equipment and measurement devices.
  • Consumer electronics: Employed in various consumer devices such as cameras, remote controls, and wearable technology.
  • Post-regulation for switching power supplies: Can be used to provide a clean and stable voltage from a switching regulator.

Features

  • Fixed Output Voltage: Provides a stable 4.0V output.
  • Low Dropout Voltage: Operates with a very small difference between the input and output voltages, maximizing efficiency.
  • 500 mA Output Current: Capable of supplying up to 500 mA of current to the load.
  • Low Quiescent Current: Minimizes power consumption when the load is light or absent, prolonging battery life.
  • Overcurrent and Overtemperature Protection: Protects the regulator and the load from damage in case of fault conditions.
  • Stable with Ceramic Output Capacitors: Can be used with small, low-ESR ceramic capacitors, reducing overall solution size and cost.
  • Enable Pin: Allows the regulator to be shut down to further reduce power consumption.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operational life of battery-powered devices.
  • High Efficiency: Low dropout voltage ensures minimal power loss and efficient energy conversion.
  • Protection against Fault Conditions: Overcurrent and overtemperature protection safeguards the regulator and the load.
  • Compact Design: Small package size and compatibility with ceramic capacitors allows for a compact solution.
  • Stable and Reliable Power Supply: Provides a consistent and stable 4.0V output, ensuring reliable operation of connected devices.

Additional Details

The LP2982AIM5-4.0 typically comes in an SOT-23-5 package. It requires a small output capacitor (typically 1-10 μF) for stability. The operating temperature range is typically -40°C to +125°C. It's important to consult the datasheet for specific operating conditions and application recommendations. Note that Rochester Electronics specializes in continuing manufacturing of discontinued parts, assuring availability of this component.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 782 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess