EN
  • EN
  • DE

MIC4427AM

Part No MIC4427AM
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078799-MIC4427AM
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC4427AM CAD Model

Description

The MIC4427AM is a dual high-speed MOSFET driver manufactured by Rochester Electronics (originally by Micrel). This driver is designed to efficiently switch power MOSFETs at high frequencies, making it suitable for a wide range of power supply and motor control applications. The dual-channel configuration allows for driving two MOSFETs independently or in a half-bridge configuration.

Applications:

  • Switch-Mode Power Supplies (SMPS): Drives the MOSFETs in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Controls the MOSFETs in motor drives for robotics, automation, and industrial applications.
  • DC-to-DC Converters: Drives the MOSFETs in DC-to-DC converters for various voltage conversion needs.
  • Class-D Amplifiers: Drives the MOSFETs in high-efficiency audio amplifiers.
  • Solid-State Relays: Switches high-current loads using MOSFETs.

Features:

  • Dual-Channel Output: Drives two MOSFETs independently.
  • High Peak Output Current: Provides sufficient current to rapidly switch MOSFETs.
  • Fast Rise and Fall Times: Minimizes switching losses and improves efficiency.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Low Quiescent Current: Reduces power consumption when not actively switching.

Benefits:

  • Improved Efficiency: Fast switching times minimize switching losses, leading to higher efficiency.
  • Reduced Heat Dissipation: Efficient switching reduces heat generated by the MOSFETs.
  • Simplified Design: Requires minimal external components.
  • Increased Reliability: Robust design and protection features enhance reliability.
  • Versatile Application: Suitable for a wide range of power switching applications.

The MIC4427AM is typically available in a DIP or SOIC package. It is a popular choice for applications that require efficient and reliable MOSFET driving, particularly in high-frequency switching applications. The driver is designed to provide a strong gate drive signal to the MOSFET, ensuring fast and clean switching transitions. The specific peak output current will vary but it is designed to rapidly switch the MOSFET.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess