EN
  • EN
  • DE

R80C186XL12

Part No R80C186XL12
Manufacturer Rochester Electronics
Catalog Embedded - Microprocessors
Description Microprocessor, 16-Bit, 12MHz, CMOS, CQCC68
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 12 µs
Mounting SMD (SMT)
Case / Package PLCC
Frequency 12 MHz
Number of Bits 16
Packaging Bulk
RoHS Compliant
Win Source Part Number 1033266-R80C186XL12
Categories Embedded - Microprocessors
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R80C186XL12 CAD Model

Description

The R80C186XL12, manufactured by Rochester Electronics, is a high-performance, low-power 16-bit microprocessor. This embedded processor is designed for a wide range of applications requiring efficient processing and low energy consumption. As a product from Rochester Electronics, it is guaranteed to meet original manufacturer specifications.

Applications

  • Embedded systems control
  • Industrial automation
  • Telecommunications equipment
  • Data acquisition systems
  • Portable computing devices

Features

  • 12 MHz clock frequency
  • 16-bit data bus
  • Integrated memory controller
  • Two independent DMA channels
  • Programmable interrupt controller
  • Low power consumption
  • Enhanced instruction set
  • Available in various package options

Benefits

  • High Performance: Enables efficient processing of complex tasks.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Enhanced Reliability: Provided by Rochester Electronics, ensuring original manufacturer specifications.
  • Versatile Applications: Can be used in a wide array of embedded systems.

Additional Details

The R80C186XL12 includes an integrated memory controller that supports direct interface to external memory devices. The DMA channels facilitate high-speed data transfer between memory and peripherals without CPU intervention, increasing overall system performance. The programmable interrupt controller allows for efficient handling of external events. This microprocessor is a reliable solution for embedded applications demanding performance and energy efficiency. It is commonly used in industrial control systems, telecommunications equipment, and portable devices. The availability through Rochester Electronics ensures a continuous supply and adherence to the original manufacturer's quality standards.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess