EN
  • EN
  • DE

S912ZVFP64F1VLQ

Part No S912ZVFP64F1VLQ
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Manufacturer Freescale Semiconductor - NXP
Series S12 MagniV
Package Bulk
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893311-S912ZVFP64F1VLQ
Ultra Librarian 3D Model Ultra Librarian S912ZVFP64F1VLQ CAD Model

Description

The S912ZVFP64F1VLQ is a 16-bit microcontroller from Rochester Electronics, built around the S12Z core. This microcontroller is designed for automotive and industrial applications requiring robust performance, functional safety, and efficient communication capabilities.

Applications:

  • Automotive Body Control Modules: Used in systems controlling lighting, door locks, and window lifts.
  • Industrial Motor Control: Suited for controlling electric motors in industrial equipment.
  • Automotive Sensor Interfaces: Managing data acquisition from various sensors in vehicles.
  • General-Purpose Embedded Control: Applicable in a wide range of embedded systems.

Features:

  • 16-bit S12Z Core: Provides efficient processing for embedded control tasks.
  • 64KB Flash Memory: Offers ample space for program storage.
  • 4KB RAM: Enables sufficient data handling during operation.
  • Communication Interfaces: Includes CAN, LIN, and SCI for robust network communication.
  • Analog-to-Digital Converter (ADC): Allows for precise measurement of analog signals.
  • Timers: Multiple timers for precise timing and control functions.
  • Functional Safety Features: Incorporates features to meet safety requirements in automotive applications.

Benefits:

  • Robust Performance: The 16-bit S12Z core provides reliable performance for demanding applications.
  • Integrated Communication: CAN, LIN, and SCI interfaces simplify network integration.
  • Functional Safety: Designed with safety features to meet automotive safety standards.
  • Efficient Control: Timers and ADC enable precise control and measurement.
  • Wide Operating Voltage: Suitable for automotive power environments.

Technical Specifications:

  • CPU: 16-bit S12Z
  • Flash Memory: 64KB
  • RAM: 4KB
  • Communication Interfaces: CAN, LIN, SCI
  • ADC Channels: Multiple channels available
  • Operating Voltage: Automotive voltage range
  • Operating Temperature: Extended automotive temperature range
  • Package: LQFP

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9073 $65.4438
13+ $8.9496 $116.3448
20+ $8.6699 $173.3980
28+ $8.3903 $234.9284
36+ $8.1106 $291.9816
48+ $7.2716 $349.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess