EN
  • EN
  • DE

XC68HC705K1CS

Part No XC68HC705K1CS
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019972-XC68HC705K1CS
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC705K1CS CAD Model

Description

The XC68HC705K1CS is an 8-bit microcontroller unit (MCU) manufactured by Rochester Electronics. This MCU belongs to the HC05 family and is designed for embedded control applications requiring low power consumption and a small footprint. It features a central processing unit (CPU), RAM, ROM/EPROM, and various I/O ports, making it suitable for a wide range of applications.

Applications

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Motor control, sensor monitoring, and process automation.
  • Automotive applications: Dashboard controls, anti-theft systems, and lighting controls.
  • Security systems: Alarm systems, access control, and surveillance equipment.
  • Medical devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.

Features

  • 8-bit CPU: Executes instructions efficiently for control applications.
  • On-chip RAM and ROM/EPROM: Provides memory for program storage and data manipulation.
  • I/O ports: Allows interfacing with external devices and sensors.
  • Timer/counter: Enables timing and counting functions.
  • Low power consumption: Optimizes battery life in portable applications.
  • On-chip oscillator: Simplifies system design by eliminating the need for external clock circuits.

Benefits

  • Simplified system design: Integrated features reduce the need for external components.
  • Reduced power consumption: Extends battery life in portable devices.
  • Cost-effective solution: Provides a balance of performance and price.
  • Versatile functionality: Suitable for a wide range of applications.
  • Reliable performance: Designed for robust operation in various environments.

Additional Details

The XC68HC705K1CS is typically available in a small outline integrated circuit (SOIC) package. It supports various operating modes to further reduce power consumption. The MCU's architecture is designed for ease of programming and debugging, making it accessible to both experienced and novice developers. Its integrated peripherals and low power consumption make it an ideal choice for embedded control applications where size and power are critical constraints.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess