The R6502AP is an 8-bit microprocessor manufactured by Rockwell. It is a variant of the popular 6502 microprocessor, known for its simple architecture and efficient performance. The 6502 and its variants were widely used in personal computers, video game consoles, and embedded systems during the 1970s and 1980s.
Applications
- Apple II personal computer
- Atari 2600 video game console
- Commodore PET personal computer
- Industrial control systems
- Embedded systems
Features
- 8-bit data bus
- 16-bit address bus (64 KB addressable memory)
- Simple instruction set
- Multiple addressing modes
- Interrupt handling capability
Benefits
- Cost-effective solution for various applications
- Easy to program due to its simple instruction set
- Efficient performance for its time
- Widely available documentation and support
- Large community of developers and hobbyists
Additional Details
The R6502AP operates on a 5V power supply. It has a clock frequency that typically ranges from 1 MHz to 2 MHz. The instruction set includes arithmetic, logical, memory access, and control flow instructions. The addressing modes include immediate, zero page, absolute, indexed, and indirect addressing. The interrupt handling mechanism allows the processor to respond to external events. The R6502AP is typically packaged in a 40-pin DIP (Dual In-line Package). The processor requires external memory and peripheral devices to form a complete system. The 6502 family of microprocessors has a rich history and a large number of resources available online. Emulators and assemblers are readily available for developing software for the 6502. The architecture of the 6502 has influenced the design of many subsequent microprocessors. The Rockwell version of the 6502 is functionally equivalent to the original MOS Technology 6502, but may have minor differences in manufacturing or specifications. The 6502 remains popular among retro computing enthusiasts and hobbyists.