EN
  • EN
  • DE

1SS1333DT-77

Part No 1SS1333DT-77
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961239-1SS1333DT-77
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SS1333DT-77 CAD Model

Description

The 1SS1333DT-77 is a high-speed switching diode manufactured by Rohm Semiconductor. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in rectification, signal detection, and protection circuits.

Applications

  • High-speed rectification
  • Signal detection in communication systems
  • Protection circuits for sensitive electronic components
  • Voltage clamping
  • Switching applications in digital circuits

Features

  • Fast switching speed: Enables high-frequency operation.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • Small package size: Facilitates high-density mounting.
  • High surge current capability: Provides robust protection against transient voltages.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved circuit efficiency: Low forward voltage drop minimizes power loss.
  • Enhanced switching performance: Fast switching speed enables efficient high-frequency operation.
  • Reliable operation: Robust design ensures stable performance under varying conditions.
  • Simplified circuit design: Easy to integrate into existing and new designs.
  • Environmentally responsible: RoHS compliance ensures minimal environmental impact.

Technical Specifications

While specific technical specifications such as Forward Voltage (VF) and Reverse Recovery Time (trr) may vary, typical values for similar diodes from Rohm Semiconductor include:

  • VR (Reverse Voltage): 80V (example)
  • IF (Forward Current): 100mA (example)
  • VF (Forward Voltage): 0.4V (example, at specified IF)
  • trr (Reverse Recovery Time): 4ns (example)
  • Package: SOD-323 (example)

Refer to the Rohm Semiconductor datasheet for the precise specifications of the 1SS1333DT-77 to ensure suitability for your specific application. Datasheets will provide detailed information on absolute maximum ratings, electrical characteristics, and thermal considerations.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess