EN
  • EN
  • DE

2SA1037K T146S

Part No 2SA1037K T146S
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 751084-2SA1037K T146S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1037K T146S CAD Model

Description

The 2SA1037K T146S is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for use in a variety of low-power amplifier and switching applications. Its low noise characteristics and high current gain make it suitable for audio amplifiers, signal processing circuits, and general-purpose switching applications.

Applications

  • Low-Noise Amplifiers: Used in low-noise amplifier circuits to amplify weak signals with minimal added noise.
  • Audio Amplifiers: Employed in audio amplifier circuits for signal amplification.
  • Signal Processing Circuits: Used in signal processing applications for various signal manipulation tasks.
  • Switching Circuits: Used as a switch in various electronic circuits.
  • General Purpose Amplification: Suitable for general-purpose amplification in various electronic devices.
  • Consumer Electronics: Used in a wide range of consumer electronic products.

Features

  • Type: PNP Silicon Epitaxial Transistor.
  • Collector-Emitter Voltage (VCEO): -50V (Typical).
  • Collector Current (IC): -150mA (Typical).
  • Power Dissipation (PD): 250mW (Typical).
  • Current Gain (hFE): 200 to 400 (Typical).
  • Low Noise: Designed for low-noise applications.
  • Package: SOT-23 (Surface Mount).

Benefits

  • Low Noise Performance: Minimizes noise in amplifier circuits for improved signal quality.
  • High Current Gain: Provides high current amplification for efficient signal amplification.
  • Small Size: The SOT-23 package allows for compact circuit designs.
  • Reliable Performance: Ensures stable operation in various environments.
  • Wide Range of Applications: Suitable for a wide range of low-power amplifier and switching applications.

Additional Details

The 2SA1037K T146S transistor is housed in a small SOT-23 surface mount package, making it ideal for compact circuit designs. Its low noise characteristics make it particularly well-suited for use in audio amplifiers and other applications where signal clarity is critical. The transistor's high current gain ensures efficient signal amplification. For detailed specifications, including voltage ratings, current ratings, and thermal characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess