The 2SB1065 is a PNP Epitaxial Planar Transistor manufactured by Rohm Semiconductor. It's designed for medium power switching and amplifier applications. It features a low saturation voltage and high collector current capability. The 2SB1065 is typically available in a TO-220 package for efficient heat dissipation.
Applications
- Switching Regulators
- DC-DC Converters
- Power Amplifiers
- Motor Drivers
Features
- PNP Epitaxial Planar Transistor
- Low Saturation Voltage
- High Collector Current
- High hFE (DC Current Gain)
- Fast Switching Speed
Benefits
- Improved efficiency in switching applications due to low saturation voltage.
- High current handling capability enables control of significant loads.
- Simplified circuit design with high DC current gain.
- Effective switching in high-frequency circuits.
- Reliable performance in demanding power applications.
Additional Details
The 2SB1065 has a collector-emitter voltage (VCEO) rating of -80V and a collector current (IC) rating of -7A. Its base-emitter voltage (VEBO) is -5V. The maximum power dissipation (PC) is 50W. The DC current gain (hFE) typically ranges from 80 to 240. The saturation voltage (VCE(sat)) is typically -0.5V at IC = -3A. This transistor is a versatile component for a range of power management and amplification tasks.