EN
  • EN
  • DE

2SB1440T100R

Part No 2SB1440T100R
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815186-2SB1440T100R
Ultra Librarian 3D Model Ultra Librarian 2SB1440T100R CAD Model

Description

The 2SB1440T100R is a PNP bipolar transistor manufactured by Rohm Semiconductor. It's primarily designed for switching and amplification purposes in various electronic circuits. This transistor is characterized by its low saturation voltage and high current capability, making it suitable for applications where efficiency and power handling are important.

Applications

  • High-Side Switching
  • DC-DC Converters
  • Load Switching Circuits
  • Motor Drivers
  • Power Amplifiers

Features

  • PNP Bipolar Transistor
  • Low Saturation Voltage
  • High Collector Current (IC)
  • Fast Switching Speed
  • Surface Mount Package

Benefits

  • Reduced Power Loss: The low saturation voltage minimizes power dissipation during switching, increasing overall circuit efficiency.
  • High Current Handling: Capable of handling relatively large currents, suitable for driving loads requiring significant power.
  • Improved Switching Performance: The fast switching speed allows for higher frequency operation in switching applications.
  • Compact Design: The surface mount package enables compact PCB designs.
  • Reliable Operation: Rohm Semiconductor's manufacturing processes ensure robust and reliable performance.

Specifications

While detailed specifications can be found in the official Rohm Semiconductor datasheet, typical parameters for the 2SB1440T100R include:

  • Collector-Emitter Voltage (VCEO): -50V
  • Collector Current (IC): -2A
  • Collector Power Dissipation (PC): 1W
  • DC Current Gain (hFE): 100 (Typical, at IC = -0.5A, VCE = -2V)
  • Operating Junction Temperature: 150°C

It is crucial to consult the official datasheet for precise electrical characteristics and recommended operating conditions. The part number includes "T100R" which denotes the specific taping and reel packaging.

The 2SB1440T100R is a versatile PNP transistor suitable for a range of applications where efficient switching and moderate power handling are required. Its compact size and reliable performance make it a popular choice for modern electronic designs.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess