EN
  • EN
  • DE

2SC3969

Part No 2SC3969
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description High Voltage Switching Transistor(400V, 2A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1125561-2SC3969
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3969 CAD Model

Description

The Rohm Semiconductor 2SC3969 is a silicon NPN epitaxial transistor designed for low noise amplifier applications. It is particularly well-suited for use in VHF and UHF circuits where minimizing noise is critical.

Applications

  • Low Noise Amplifiers (LNAs): Specifically designed for use in low noise amplifier circuits.
  • VHF Amplifiers: Used in VHF (Very High Frequency) amplifier stages.
  • UHF Amplifiers: Employed in UHF (Ultra High Frequency) amplifier stages.
  • TV Tuners: Integrated into television tuner circuits for signal amplification.
  • Communication Equipment: Utilized in various communication devices where signal integrity is essential.

Features

  • NPN Epitaxial Transistor: Silicon NPN transistor with epitaxial structure.
  • Low Noise Figure (NF): Exhibits an exceptionally low noise figure for minimal signal degradation.
  • High Gain Bandwidth Product (fT): Offers a high gain bandwidth product for high-frequency amplification.
  • High Collector Current (IC): Supports relatively high collector current for versatile application.
  • Small Signal Amplifier: Optimized for small signal amplification.

Benefits

  • Superior Low Noise Performance: Provides excellent signal clarity in sensitive receiver circuits.
  • High Gain: Delivers sufficient gain for efficient signal amplification.
  • Stable Operation: Ensures reliable performance in a variety of circuit configurations.
  • Ideal for High-Frequency Applications: Optimized for VHF and UHF frequency ranges.

Additional Details

The 2SC3969 is typically packaged in a small outline transistor (SOT) package, such as SOT-23 or similar. Key parameters to consider include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). Consult the Rohm Semiconductor datasheet for precise electrical specifications and application recommendations when designing circuits using the 2SC3969 transistor.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess