Microchip Technology MIC2253-06YML Product Overview
The MIC2253-06YML from Microchip Technology is a highly integrated, efficient, and versatile synchronous buck regulator designed to meet the power management needs of a wide array of applications. This regulator is part of Microchip's expansive portfolio of power management solutions that prioritize performance, miniaturization, and ease of use.
Key Features
- High Efficiency: The MIC2253-06YML boasts a high level of efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
- Adjustable Output Voltage: Users can adjust the output voltage to suit their specific requirements, providing flexibility across different applications.
- Small Footprint: The device comes in a compact 10-lead 3mm x 3mm MLF® package, making it ideal for space-constrained applications.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse system designs.
- Integrated Features: The regulator integrates multiple features such as internal compensation, a bootstrap diode, and a power-good (PG) output, simplifying the design and reducing external component count.
Applications
The MIC2253-06YML is suitable for a variety of applications where efficient power conversion is essential. These include but are not limited to portable devices, wireless networking equipment, and embedded systems. Its robust design also makes it an excellent choice for powering sensitive electronic components such as microcontrollers, sensors, and low-power RF devices.
Technical Specifications
- Input Voltage Range: 2.5V to 10V
- Output Voltage Range: Adjustable down to 1V
- Switching Frequency: 1.2MHz
- Temperature Range: -40°C to +125°C
- Package: 10-lead 3mm x 3mm MLF®
In conclusion, the MIC2253-06YML synchronous buck regulator from Microchip Technology is a compact, efficient, and reliable solution for modern electronic devices requiring stable and adjustable power supply. Its combination of features and performance specifications make it an excellent choice for engineers and designers looking to optimize their power management systems.