EN
  • EN
  • DE

2SC4721-Q

Part No 2SC4721-Q
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92L
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751210-2SC4721-Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4721-Q CAD Model

Description

The 2SC4721-Q is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is specifically designed for low-noise amplifier applications, particularly in VHF and UHF frequency ranges. The 'Q' suffix suggests it meets specific automotive or high-reliability standards.

Applications:

  • Automotive electronics: Used in car radios, GPS systems, and other automotive communication devices.
  • Low-noise amplifiers (LNA): Amplifies weak signals with minimal added noise in VHF/UHF receivers.
  • RF front-ends: Used in radio receivers, televisions, and communication devices to boost the input signal.
  • Oscillators: Can be used in oscillator circuits for generating radio frequencies.
  • Mixers: Functions as a mixer in frequency conversion circuits.

Features:

  • Low Noise Figure: Excellent noise performance, critical for weak signal amplification.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency (fT): Suitable for high-frequency operation.
  • Small Package: Allows for compact circuit designs.
  • AEC-Q101 Qualified: Meets stringent automotive reliability standards.

Benefits:

  • Enhanced Automotive Performance: AEC-Q101 qualification ensures reliable operation in harsh automotive environments.
  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain boosts the signal level for improved processing.
  • Efficient High-Frequency Operation: High transition frequency ensures optimal performance at VHF and UHF frequencies.
  • Compact Design: Small package minimizes board space requirements.

Additional Details:

The 2SC4721-Q typically features a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 50mA, and a power dissipation (PC) of 250mW. Its noise figure is typically around 1.0dB at 200MHz. The transition frequency (fT) is typically around 7 GHz. It is packaged in a small surface-mount package, likely a SOT-23 or similar. The AEC-Q101 qualification indicates that the component has undergone rigorous testing to ensure its suitability for automotive applications, including temperature cycling, humidity resistance, and vibration tests.

Refer to the Rohm Semiconductor datasheet for precise specifications and application guidelines, particularly regarding the AEC-Q101 test results and specific operating conditions.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess