EN
  • EN
  • DE

2SCR523V1

Part No 2SCR523V1
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case SOD723
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 721582-2SCR523V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SCR523V1 CAD Model

Description

The 2SCR523V1 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for high-frequency amplification and switching applications, featuring a high transition frequency and low saturation voltage. This transistor is suitable for use in RF amplifiers, oscillators, and high-speed switching circuits where performance and efficiency are critical.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits to boost signal strength.
  • Oscillators: Employed in oscillator circuits for generating stable signals at desired frequencies.
  • High-Speed Switching Circuits: Suitable for fast switching applications requiring minimal delay.
  • Mixer Circuits: Can be used in frequency mixer circuits for signal processing.
  • Portable Communication Devices: Often found in wireless communication devices such as cell phones and radios.

Features

  • NPN Silicon Epitaxial Planar Transistor: Ensures reliable and consistent performance.
  • High Transition Frequency (fT): Enables operation in high-frequency circuits.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Minimizes power dissipation and enhances efficiency.
  • High Current Gain (hFE): Provides effective amplification of input signals.
  • Compact Surface-Mount Package: Facilitates easy integration into densely populated circuit boards.

Benefits

  • Excellent High-Frequency Performance: Ideal for RF and microwave applications.
  • Efficient Switching: Allows for fast and efficient switching operation.
  • Low Power Consumption: Reduces heat generation and extends battery life in portable devices.
  • Easy to Integrate: Small package size simplifies circuit layout and design.
  • Stable and Reliable: Provides consistent performance under varying operating conditions.

Additional Details

The 2SCR523V1 transistor boasts a high transition frequency that enables it to function effectively in high-frequency environments. Its low collector-emitter saturation voltage helps to minimize power losses, contributing to energy efficiency. The high current gain ensures that even weak input signals are amplified sufficiently. The device comes in a compact surface-mount package, allowing for its integration into miniaturized electronic devices. It is designed to offer stable and reliable performance across a broad range of operating conditions, making it suitable for demanding applications.

Key Specifications:

  • Collector-Emitter Voltage (VCEO): 20 V
  • Collector Current (IC): 150 mA
  • Power Dissipation (PC): 200 mW
  • Transition Frequency (fT): 1 GHz (Typical)
  • DC Current Gain (hFE): 70-240 (at IC = 1 mA, VCE = 2 V)
  • Package: SOT-23

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess