EN
  • EN
  • DE

2SD1384

Part No 2SD1384
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description 1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126206-2SD1384
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1384 CAD Model

Description

The 2SD1384 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for use in various amplifier and high-speed switching applications. This transistor is known for its high collector current capability and low saturation voltage, making it suitable for demanding power control circuits.

Applications:

  • Power Amplifiers: Used as a driver or output stage transistor in audio and radio frequency power amplifiers.
  • Switching Regulators: Employed in DC-DC converters and other switching power supplies due to its fast switching speed.
  • Motor Control Circuits: Integrated into circuits for controlling the speed and direction of small to medium-sized DC motors.
  • Inverter Circuits: Used in inverter designs to convert DC power to AC power.
  • General Purpose Switching: Suitable for a wide array of general switching applications where a moderate amount of power needs to be controlled.

Features:

  • High Collector Current: Capable of handling a significant collector current.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Breakdown Voltage: Provides reliable performance in high-voltage circuits.
  • Excellent hFE Linearity: Maintains consistent performance over a wide range of collector currents.

Benefits:

  • Increased Efficiency: Low saturation voltage reduces power dissipation, resulting in higher efficiency in power supply and amplifier circuits.
  • Improved Performance: Fast switching speed allows for higher frequency operation and better transient response in switching applications.
  • Reliable Operation: High breakdown voltage ensures stable performance even under high-voltage conditions.
  • Versatile Use: Suitable for a broad range of applications, reducing the need for multiple transistor types.
  • Cost-Effective: Offers a balance of performance and price, making it a cost-effective solution for various circuit designs.

Additional Details:

The 2SD1384 typically comes in a TO-220 or similar package. Key specifications include a collector-emitter voltage (VCEO) rating suitable for medium-voltage applications, a high continuous collector current (IC) rating, and a power dissipation (PD) rating that allows for robust operation in demanding conditions. Consult the manufacturer's datasheet for specific voltage, current, and temperature ratings to ensure proper and safe operation within your circuit design.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess