EN
  • EN
  • DE

2SD1858FTV2R

Part No 2SD1858FTV2R
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004
Reference case ATV
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 751246-2SD1858FTV2R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1858FTV2R CAD Model

Description

The 2SD1858FTV2R is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for switching applications, particularly in power supplies and motor control circuits. The 'FTV2R' suffix indicates a specific packaging and electrical characteristic variant.

Applications:

  • Power supplies: Used as a switching element in DC-DC converters and AC-DC power supplies.
  • Motor control: Employed in motor drive circuits for controlling the speed and torque of motors.
  • DC-DC converters: Functions as a switching transistor in DC-DC voltage conversion.
  • Lighting: Used in LED drivers and other lighting control circuits.
  • General switching applications: Suitable for various switching applications where high current and voltage handling are required.

Features:

  • High Collector Current (IC): Capable of handling significant current levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during switching.
  • High Breakdown Voltage (VCEO): Provides robustness against voltage spikes.
  • Fast Switching Speed: Enables efficient switching operation.
  • NPN Epitaxial Planar Transistor: Offers reliable and consistent performance.

Benefits:

  • Efficient Power Conversion: Low saturation voltage minimizes power loss, improving efficiency.
  • High Current Handling: Suitable for driving high-power loads.
  • Robust Performance: High breakdown voltage protects against voltage transients.
  • Fast Switching: Enables high-frequency switching operation.
  • Compact Design: Reduces board space requirements.

Additional Details:

The 2SD1858FTV2R typically features a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 2A, and a power dissipation (PC) of 1W. Its saturation voltage (VCE(sat)) is typically around 0.2V at a collector current of 1A. The transition frequency (fT) is typically around 100 MHz. The 'FTV2R' suffix indicates a specific packaging or electrical characteristic variant; refer to the Rohm Semiconductor datasheet for precise specifications and application guidelines. It is packaged in a surface mount package. The datasheet will provide details on the specific package type and any variations in electrical parameters compared to the standard 2SD1858.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess