The BA17809FP is a 9V fixed-output linear voltage regulator from Rohm Semiconductor. It is designed to provide a stable and regulated 9V power supply for various electronic circuits. This regulator is characterized by its precision, reliability, and built-in protection features, making it suitable for a wide array of applications.
Applications
- Microcontroller Power Supplies
- Sensor Power Supplies
- Industrial Control Systems
- Consumer Electronics
- Audio Amplifiers
Features
- Fixed 9V Output: Provides a stable and precise 9V output voltage.
- Overcurrent Protection: Protects the regulator and the load from excessive current draw.
- Thermal Shutdown: Prevents damage from overheating.
- Short-Circuit Protection: Safeguards the regulator and connected circuitry during short-circuit conditions.
- Low Quiescent Current: Minimizes power consumption in standby mode.
Benefits
- Stable Output Voltage: Ensures consistent and reliable operation of connected devices.
- Reliable Performance: Comprehensive protection features safeguard the regulator and connected load.
- Simplified Design: Requires minimal external components, simplifying the design process.
- Protection against faults: Offers protection against over current, short circuit and over temperature.
- Low power consumption: The low quiescent current minimizes power consumption during light load conditions.
The BA17809FP finds application in a broad range of electronic systems where a stable and regulated 9V power supply is required. This includes powering microcontrollers, sensors, audio amplifiers, and various other analog and digital circuits. Its built-in overcurrent and thermal protection features ensure reliable operation under various operating conditions. The BA17809FP's low quiescent current contributes to energy efficiency, especially in battery-powered devices. The device is commonly available in a TO-252 package. The regulator is easy to use and implement in electronic circuits. The ability to provide a stable 9V supply is critical in many electronic applications.