EN
  • EN
  • DE

BA3853BFS-E2

Part No BA3853BFS-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048104-BA3853BFS-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA3853BFS-E2 CAD Model

Description

The BA3853BFS-E2 is a 5-channel graphic equalizer IC manufactured by Rohm Semiconductor. It is designed for audio applications requiring frequency response adjustments, such as car audio systems, home stereos, and multimedia devices. This IC allows users to fine-tune the sound by boosting or attenuating specific frequency bands.

Applications

  • Car Audio Systems
  • Home Stereo Systems
  • Multimedia Devices
  • Audio Mixing Consoles
  • Gaming Consoles

Features

  • 5-Channel Graphic Equalizer: Provides independent control over five frequency bands.
  • Low Distortion: Ensures high-quality audio reproduction.
  • Low Noise: Minimizes unwanted background noise.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • Customizable Audio: Allows users to tailor the sound to their preferences.
  • Improved Audio Quality: Reduces distortion and noise for clearer sound.
  • Easy to Use: Simple interface for adjusting frequency bands.
  • Versatile Applications: Suitable for a wide range of audio systems.
  • Compact Design: Small package size allows for integration into portable devices.

Additional Details

The BA3853BFS-E2 features independent control over five frequency bands, typically centered around 100Hz, 330Hz, 1kHz, 3.3kHz, and 10kHz. It offers a wide adjustment range for each band, allowing for precise sound shaping. The IC is designed to minimize distortion and noise, ensuring high-quality audio reproduction. It is commonly used in car audio systems and home stereos to compensate for speaker deficiencies and room acoustics. The compact package makes it suitable for space-constrained applications. The E2 suffix typically denotes specific packaging or environmental compliance details.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess