EN
  • EN
  • DE

BA5208AF-T2

Part No BA5208AF-T2
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 713659-BA5208AF-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA5208AF-T2 CAD Model

Description

The BA5208AF-T2 is a dual operational amplifier produced by Rohm Semiconductor, specifically designed for audio applications. It features low noise, high gain, and operates on a single power supply, making it suitable for preamplifiers, microphone amplifiers, and headphone amplifiers in portable audio devices and home entertainment systems.

Applications

  • Audio Preamplifiers
  • Microphone Amplifiers
  • Headphone Amplifiers
  • Active Filters
  • Audio Mixers

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Minimizes unwanted background noise, ensuring clear audio signals.
  • Single Power Supply Operation: Simplifies circuit design and reduces component count.
  • High Gain: Provides significant signal amplification for weak signals.
  • Wide Operating Voltage Range: Offers flexibility in power supply selection.

Benefits

  • Improved Audio Quality: Low noise and high gain contribute to clearer and more detailed audio reproduction.
  • Simplified Design: Single power supply operation eases circuit design and reduces BOM costs.
  • Versatile Applications: Suitable for various audio amplification and filtering tasks.
  • Compact Design: Dual op-amp in a single package saves board space.
  • Reliable Performance: Rohm Semiconductor's reputation ensures consistent and dependable operation.

Additional Details

The BA5208AF-T2 comes in a surface-mount package, making it ideal for compact electronic devices. Key electrical characteristics include a low input bias current, high open-loop gain, and a good common-mode rejection ratio, ensuring accurate and reliable signal amplification. This IC is often used in portable audio players, home theater systems, and professional audio equipment, where low noise and high-quality audio performance are critical requirements. The 'T2' suffix likely indicates specific packaging details related to tape and reel for automated assembly processes.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess