EN
  • EN
  • DE

BD2610GWA-E2

Part No BD2610GWA-E2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819191-BD2610GWA-E2
Ultra Librarian 3D Model Ultra Librarian BD2610GWA-E2 CAD Model

Description

The BD2610GWA-E2 is a system reset IC manufactured by Rohm Semiconductor. System reset ICs are designed to monitor the power supply voltage of a system and generate a reset signal when the voltage falls below a certain threshold, ensuring stable operation and preventing data corruption. The BD2610GWA-E2 provides a reliable and accurate method for system reset in various applications.

Applications

  • Microcontroller-based systems: Used for resetting microcontrollers during power-up or brown-out conditions.
  • Digital signal processors (DSPs): Ensures proper initialization and prevents errors in DSP-based applications.
  • Industrial control systems: Provides reliable reset functionality in harsh industrial environments.
  • Consumer electronics: Integrated into various consumer devices to maintain system stability.
  • Automotive electronics: Used in automotive systems for reliable reset during voltage fluctuations.

Features

  • Accurate detection voltage: Precisely monitors the power supply voltage to ensure reliable reset operation.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in hysteresis: Prevents oscillation during reset assertion and deassertion.
  • Small package size: Allows for compact integration into various applications.
  • Wide operating temperature range: Operates reliably in a wide range of temperatures.

Benefits

  • Improved system stability: Ensures stable system operation by providing a reliable reset signal.
  • Prevention of data corruption: Protects data from corruption during power-down or brown-out conditions.
  • Simplified system design: Simplifies system design by providing a complete reset solution.
  • Reduced power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Enhanced reliability: Provides a reliable and accurate reset function, improving overall system reliability.

Additional Details

The BD2610GWA-E2 typically features a fixed detection voltage. Check the specific datasheet for the exact detection voltage. It is available in a small surface-mount package. The device is designed to operate over a wide temperature range, typically -40°C to +85°C or higher. Proper decoupling capacitors are recommended near the power supply pins for stable operation.

For detailed specifications and application information, refer to the Rohm Semiconductor datasheet for the BD2610GWA-E2.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess