Products specifications

Win Source Part Number 963231-BD2671MWV-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD2671MWV-E2 CAD Model

Description

The BD2671MWV-E2 is a system power supply IC manufactured by Rohm Semiconductor. This IC integrates multiple power management functions into a single chip, reducing component count and board space. It is designed to provide stable and efficient power to various electronic devices.

Applications

  • Mobile devices such as smartphones and tablets
  • Portable media players
  • Digital cameras
  • Wearable devices
  • Other battery-powered electronic devices requiring efficient power management

Features

  • Multiple LDO regulators: Provides stable voltage rails for different system components.
  • High efficiency DC-DC converters: Ensures minimal power loss during voltage conversion.
  • Overcurrent protection: Protects the IC and connected components from damage due to excessive current.
  • Overvoltage protection: Safeguards the system from voltage spikes.
  • Thermal shutdown: Prevents overheating and potential damage to the IC.
  • Compact package: Enables space-saving design in portable devices.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.

Benefits

  • Improved system efficiency: The high-efficiency DC-DC converters and LDO regulators minimize power loss, leading to longer battery life.
  • Reduced board space: Integration of multiple power management functions into a single chip reduces the number of required components, saving valuable board space.
  • Enhanced system reliability: Built-in protection features such as overcurrent, overvoltage, and thermal shutdown protect the IC and connected components from damage.
  • Simplified system design: The integrated solution simplifies the design process and reduces time-to-market.
  • Stable power supply: The LDO regulators provide stable and clean voltage rails, ensuring reliable operation of the system.

Additional Details

The BD2671MWV-E2 operates over a wide input voltage range. It is available in a compact, surface-mount package suitable for high-density circuit boards. This power supply IC is designed for optimal performance in battery-powered applications, providing a balance between efficiency, size, and reliability.

You May Also Be Interested in

NXP / Nexperia
Diode BY229/200/BY229F/200 PHILIPS Ampere=7 TO220
Need more? Email Us
ECAD model for BY229F-200
WeEn Semiconductors
ULTRAFAST POWER DIODE / Diode Array 1 Pair Common Cathode Standard 600 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for BYV410X-600PQ
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU
STMicroelectronics
Diode BYV27-200V Uf Rect SOD57
Need more? Email Us
ECAD model for BYT01-200
Siemens
Need more? Email Us
ECAD model for BUZ91AF
BRIGHT LED
Need more? Email Us
ECAD model for BZ-HZD32Y-P
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode Array 3 Independent 24 V 200 mW ±5% SOT-363
Lowest to $0.0392
ECAD model for BZX84C24TW_R1_00001
Vishay
DIODE ZENER 3.6V 1.25W DO214AC / Zener Diode 3.6 V 1.25 W ±5.56% Surface Mount DO-214AC (SMA)
Lowest to $0.3989
ECAD model for BZG05C3V6-M3-08
Vishay
Zener-diode, 0.2W, 2%, SOD-323
Need more? Email Us
ECAD model for BZX384B20-V-GS08

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6291 $57.0185
75+ $1.3367 $100.2525
120+ $1.2950 $155.4000
160+ $1.2532 $200.5120
210+ $1.2114 $254.3940
280+ $1.0861 $304.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention