EN
  • EN
  • DE

BD33FC0WEFJ-E2

Part No BD33FC0WEFJ-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A 8HTSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 1A 8-HTSOP-J
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-HTSOP-J
Family Name BD33FC0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BD33FC0WEFJ-E2CT, BD33FC0WEFJ-E2DKR, BD33FC0WEFJ-E2TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863942-BD33FC0WEFJ-E2
Ultra Librarian 3D Model Ultra Librarian BD33FC0WEFJ-E2 CAD Model

Description

The BD33FC0WEFJ-E2 is a low-dropout (LDO) linear voltage regulator manufactured by Rohm Semiconductor. This regulator is designed to provide a stable and efficient 3.3V output voltage from a higher input voltage. It's characterized by its low quiescent current and excellent load regulation, making it suitable for various power management applications, especially in battery-powered devices and systems requiring low power consumption.

Applications

  • Battery-Powered Devices: Ideal for use in portable electronics like smartphones, tablets, and wearables to provide a stable voltage source.
  • Microcontroller Power Supply: Used to regulate the voltage supply for microcontrollers in embedded systems.
  • Wireless Communication Modules: Powers radio frequency (RF) modules in IoT devices and other communication equipment.
  • Sensor Systems: Provides a stable voltage for sensors in environmental monitoring and industrial control systems.
  • Consumer Electronics: Found in various consumer products, including audio players, digital cameras, and gaming devices.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltages, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Short Circuit Protection: Safeguards the regulator and the load from short circuits.
  • High Output Voltage Accuracy: Ensures a stable and precise output voltage.
  • Small Package Size: Allows for compact designs in space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current extends the operational time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features improve the reliability of the system.
  • Stable Voltage Supply: Provides a consistent and accurate voltage for sensitive electronic components.
  • Simplified Power Management: Easy to integrate into various power supply designs.
  • Reduced Power Dissipation: Low dropout voltage minimizes power loss, enhancing efficiency.
  • Space-Saving Design: Small package allows for integration into compact devices.

Additional Details

The BD33FC0WEFJ-E2 typically comes in a small surface-mount package, such as a SOT-25 or similar, which is suitable for automated assembly. It requires minimal external components, typically just input and output capacitors for stability. The device's protection features ensure robust operation under various fault conditions. The fixed 3.3V output eliminates the need for external resistors, simplifying the design process. It is crucial to review the datasheet for specific operating conditions, including input voltage range, output current limits, and thermal considerations, to ensure proper application of the regulator.

This LDO regulator is an excellent choice for applications where efficiency, stability, and small size are critical requirements. Its robust protection features and ease of use make it a versatile component for a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8019 $52.1235
155+ $0.6580 $101.9900
240+ $0.6374 $152.9760
325+ $0.6169 $200.4925
420+ $0.5963 $250.4460
565+ $0.5346 $302.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess