The L6738A from STMicroelectronics is a high-performance voltage regulator designed to deliver precise power management for a wide range of applications. This advanced regulator integrates a wealth of features to ensure efficient and reliable operation, making it an ideal choice for sophisticated electronic systems.
Key Features
- High Efficiency: The L6738A boasts an impressive efficiency rating, minimizing power loss and heat generation, which is crucial for maintaining the longevity of electronic components.
- Adjustable Output Voltage: Users can tailor the output voltage to meet the specific requirements of their application, ensuring compatibility with a variety of devices and systems.
- Robust Protection Circuits: Built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout safeguard the regulator and connected components from potential damage due to abnormal operating conditions.
- Flexible Switching Frequency: The L6738A offers a wide range of selectable switching frequencies, allowing designers to optimize the regulator for performance or for reduced electromagnetic interference (EMI).
Applications
The versatility of the L6738A makes it suitable for a variety of applications, including:
- Computing systems
- Telecommunications equipment
- Industrial control systems
- Consumer electronics
Technical Specifications
Parameter
Value
Input Voltage
4.5V to 5.5V
Output Voltage Range
0.8V to 3.3V (Adjustable)
Maximum Output Current
10A
Switching Frequency
Up to 2MHz (Selectable)
Operating Temperature
-40°C to 125°C
Overall, the L6738A voltage regulator from STMicroelectronics stands out for its advanced features, efficiency, and versatility, making it an excellent choice for powering today's sophisticated electronic systems.