EN
  • EN
  • DE

BD3852MUZ-ZTR

Part No BD3852MUZ-ZTR
Manufacturer Rohm Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description SHOCK SENSOR (IMPACT SENSOR) AMP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Rohm Semiconductor
Package Tape & Reel
Current - Supply 4.5 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package VQFN16Z3030A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 846-BD3852MUZ-ZTR,846-BD3852MUZ-ZTRCT,846-BD3852MUZ-ZTRDKR
Standard Package 4,000
Win Source Part Number 1153060-BD3852MUZ-ZTR
Ultra Librarian 3D Model Ultra Librarian BD3852MUZ-ZTR CAD Model

Description

The BD3852MUZ-ZTR is an audio processor IC from Rohm Semiconductor. This component is designed to enhance audio quality in a variety of applications, offering features like volume control, tone adjustment, and sound effects processing.

Applications:

  • Home audio systems
  • Car audio systems
  • Portable audio players
  • Gaming consoles
  • Consumer electronics with audio output

Features:

  • Volume control
  • Tone control (bass, treble)
  • Sound effects (e.g., surround sound)
  • Input selector
  • Mute function

Benefits:

  • Improved audio quality
  • Enhanced user experience
  • Flexible audio processing options
  • Simplified system design
  • Reduced component count

Additional Details:

The BD3852MUZ-ZTR integrates various audio processing functions into a single chip. Detailed specifications, including voltage requirements, power consumption, and audio performance metrics, can be found in the Rohm Semiconductor datasheet for this part number. It typically features a digital volume control with a wide adjustment range. The tone control allows users to adjust the bass and treble levels to their preferences. The sound effects processing can create a more immersive listening experience. The input selector allows users to choose between different audio sources. The mute function provides a convenient way to silence the audio output.

This audio processor simplifies system design by integrating multiple functions into a single chip. It is commonly used in various audio applications to improve sound quality and enhance the user experience. The device also integrates protection circuitry to safeguard against damage from electrostatic discharge (ESD) and overvoltage conditions. It allows for a compact audio processing system, making it perfect for portable applications as well.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8092 $60.6900
175+ $0.6640 $116.2000
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5395 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess