The BD8163EFV is a system power supply IC from Rohm Semiconductor, designed primarily for automotive applications. It integrates multiple power supply functions into a single chip, including buck converters, LDO regulators, and various protection circuits. This makes it well-suited for powering automotive infotainment systems, instrument clusters, and other electronic control units (ECUs).
Applications:
- Automotive Infotainment Systems: Powers the head unit, display, and audio components in car infotainment systems.
- Automotive Instrument Clusters: Supplies power to the gauges, displays, and control circuitry in instrument clusters.
- Automotive Navigation Systems: Provides power for GPS modules, display screens, and processing units in navigation systems.
- Advanced Driver-Assistance Systems (ADAS): Powers sensors, cameras, and processing units in ADAS applications.
- Electronic Control Units (ECUs): General-purpose power supply for various ECUs in automotive systems.
Features:
- Multiple Buck Converters: Integrates multiple high-efficiency buck converters for stepping down the battery voltage to various voltage levels.
- LDO Regulators: Includes low-dropout (LDO) regulators for providing clean and stable voltage rails to sensitive components.
- Protection Features: Offers comprehensive protection features, including over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP).
- Low Quiescent Current: Features low quiescent current for reduced power consumption in standby mode.
- AEC-Q100 Qualified: Meets the stringent requirements of the AEC-Q100 automotive qualification standard.
- Adjustable Output Voltages: Output voltages of the buck converters and LDO regulators can be adjusted to meet specific system requirements.
- Watchdog Timer: Includes a watchdog timer to monitor the microcontroller and prevent system malfunctions.
Benefits:
- Reduced Board Space: Integration of multiple power supply functions into a single chip reduces board space and component count.
- Improved System Reliability: Comprehensive protection features enhance system reliability and prevent damage from fault conditions.
- Simplified Design: Integrated solution simplifies power supply design and reduces development time.
- Automotive-Grade Performance: AEC-Q100 qualification ensures reliable performance in harsh automotive environments.
- Optimized Power Efficiency: High-efficiency buck converters and LDO regulators minimize power consumption and extend battery life.
Additional Details:
The BD8163EFV typically operates from a wide input voltage range, compatible with automotive battery voltages. The buck converters operate at a high switching frequency to minimize the size of external components. The LDO regulators offer low noise and high PSRR (Power Supply Rejection Ratio) for sensitive analog circuits. The device supports various communication interfaces, such as I2C, for monitoring and control. The thermal performance of the package is critical in automotive applications, and the datasheet provides detailed thermal resistance information. The AEC-Q100 qualification ensures that the device can withstand extreme temperatures, vibrations, and other harsh conditions encountered in automotive environments. The specific details of the output voltage and current capabilities of each regulator and converter can be found in the product datasheet.