The BD9104FVM is a high-efficiency synchronous buck converter from Rohm Semiconductor, designed for power management in a variety of applications. This DC-DC switching regulator integrates power MOSFETs to minimize external components and simplify circuit design, making it suitable for space-constrained applications.
Applications:
- LCD TVs: Powering various sections, including the panel and backlight.
- Set-Top Boxes (STBs): Providing stable voltage rails for the processor and peripherals.
- Printers: Regulating voltage for the main controller and motor drivers.
- Office Automation Equipment: Used in devices like copiers and scanners.
- Industrial Equipment: Powering control systems and interface circuits.
Features:
- High Efficiency: Achieves high power conversion efficiency, reducing heat dissipation and improving overall system performance.
- Integrated Power MOSFETs: Simplifies circuit design and reduces the number of external components.
- Wide Input Voltage Range: Operates from a broad input voltage range, accommodating various power sources.
- Adjustable Output Voltage: Allows for flexible voltage setting via external resistors.
- Overcurrent Protection (OCP): Protects the device and downstream components from excessive current draw.
- Thermal Shutdown Protection (TSD): Shuts down the device when the junction temperature exceeds the limit, preventing thermal damage.
- Under-Voltage Lockout (UVLO): Ensures that the device only operates when the input voltage is above a certain threshold, preventing erratic behavior.
- Soft-Start Function: Limits inrush current during startup, preventing voltage droop and ensuring stable operation.
Benefits:
- Improved System Efficiency: Reduces power consumption and extends battery life in portable applications.
- Simplified Design: Minimizes external component count, reducing PCB area and BOM cost.
- Enhanced Reliability: Protection features prevent damage and ensure stable operation under various conditions.
- Flexible Voltage Setting: Adapts to different voltage requirements with external resistor selection.
- Compact Size: Suitable for space-constrained applications.
Additional Details:
The BD9104FVM typically offers an adjustable output voltage range, allowing designers to customize the output to meet specific application needs. Its switching frequency is optimized to balance efficiency and component size. The device is available in a compact package, which is ideal for applications where board space is at a premium. The specific switching frequency and other detailed specifications can be found in the Rohm Semiconductor datasheet for this part.