EN
  • EN
  • DE

L4909

Part No L4909
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.2A 15MULTIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 3
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 12V
Dropout Voltage-Max 2.2V @ 500mA, 2.2V @ 500mA, 2.2V @ 500mA
Output Current 1.2A, 1.2A, 1.2A
Operating Supply Current 11mA to 29mA
PSRR 60dB (120Hz to 1kHz)
Control Features Enable, Trigger
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 1051208-L4909
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4909 CAD Model

Description

The L4909 from STMicroelectronics is a versatile and robust voltage regulator designed for automotive and industrial applications. This advanced power management IC is capable of delivering a fixed output voltage with high precision, making it an ideal solution for systems requiring a stable power supply under varying conditions.

Key Features

  • Fixed Output Voltage: The L4909 provides a stable output voltage, ensuring reliable operation of connected electronic components.
  • High Current Capability: This voltage regulator can handle high current loads, making it suitable for power-intensive applications.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a stable voltage output even when the input voltage is close to the output voltage, enhancing efficiency.
  • Thermal Protection: Built-in thermal protection prevents damage to the device and connected components due to overheating, thereby enhancing system reliability.
  • Short-Circuit Protection: The L4909 includes short-circuit protection that safeguards the regulator and the system in the event of a fault condition.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for harsh environments.

Applications

The L4909 is ideal for various applications, including but not limited to:

  • Automotive systems such as infotainment, navigation, and advanced driver assistance systems (ADAS)
  • Industrial control systems
  • Power management solutions in harsh environments

Product Specifications

Parameter Value Output Voltage Fixed Current Capability High Dropout Voltage Low Thermal Protection Yes Short-Circuit Protection Yes Operating Temperature Range Wide

With its robust design and comprehensive protection features, the L4909 from STMicroelectronics is a reliable choice for systems that demand consistent performance and longevity.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess