EN
  • EN
  • DE

BD9170FUT-GE2

Part No BD9170FUT-GE2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819248-BD9170FUT-GE2
Ultra Librarian 3D Model Ultra Librarian BD9170FUT-GE2 CAD Model

Description

The BD9170FUT-GE2 is a highly efficient and compact power management IC (PMIC) from Rohm Semiconductor. This PMIC is designed for applications requiring multiple power rails and precise voltage regulation, such as automotive infotainment systems and industrial equipment. It integrates multiple DC-DC converters and LDO regulators into a single chip, providing a comprehensive power management solution.

Applications

  • Automotive Infotainment Systems: Powering displays, audio amplifiers, navigation systems, and other components.
  • Industrial Equipment: Supplying power to microcontrollers, sensors, and communication interfaces in industrial control systems.
  • Telecommunications Equipment: Providing power to base stations, routers, and other network devices.
  • Consumer Electronics: Powering various components in TVs, set-top boxes, and other consumer devices.
  • Medical Devices: Supplying power to critical components in medical equipment, ensuring stable and reliable operation.

Features

  • Multiple Output Rails: Provides multiple regulated voltage outputs to power different system components.
  • High Efficiency: Integrated DC-DC converters and LDO regulators offer high efficiency, reducing power dissipation and extending battery life in relevant applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, further improving efficiency.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown protection to safeguard the device and the system.
  • Adjustable Output Voltages: Allows for fine-tuning of output voltages to meet specific application requirements.
  • Compact Package: Small footprint enables use in space-constrained applications.
  • I2C Interface: Enables easy control and monitoring of the PMIC's functions through a digital interface.

Benefits

  • Improved Power Efficiency: High efficiency reduces power dissipation and extends battery life.
  • Reduced System Size: Integration of multiple power management functions reduces the number of discrete components required.
  • Enhanced System Reliability: Integrated protection features protect against electrical faults and overheating.
  • Simplified System Design: The I2C interface simplifies control and monitoring.
  • Cost-Effective Solution: Integration of multiple functions into a single chip reduces the overall system cost.

Additional Details

The BD9170FUT-GE2 typically includes a combination of buck converters and LDO regulators to provide different voltage levels. The device's I2C interface allows for dynamic adjustment of output voltages, enabling optimization of power consumption for different operating modes. It is designed to meet the stringent requirements of automotive and industrial applications, including wide temperature range and high reliability. Specific voltage and current ratings vary based on the configuration.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess