BH1427GUL-E2

Quick Quote
Part No BH1427GUL-E2
Manufacturer Rohm Semiconductor
Catalog RF Transmitters
Description IC WIRELESS AUDIO LINK VCSP5OL3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Frequency 76MHz to 108MHz
Applications Wireless Audio Link LSI
Modulation or Protocol FM
Power - Output -8dBm to -2dBm
Current - Transmitting 16mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3.3 V to 5.5 V
Temperature Range - Operating -20°C to 85°C
Dimension 32-XFBGA
Win Source Part Number 121041-BH1427GUL-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

BH1427GUL-E2 Overview

The BH1427GUL-E2 is an innovative component that excels in audio signal processing. Known for its precision and reliability, this unit is a favorite among engineers looking to enhance audio clarity and quality.

Applications

  • Portable audio devices
  • Wireless speaker systems
  • Broadcast audio setups

Features and Benefits

  • Enhanced signal processing capabilities
  • Supports high-fidelity audio output
  • Compact design for easy integration

The BH1427GUL-E2 provides unrivaled performance and adaptability, ensuring superior audio outputs in a range of technological setups.

You May Also Be Interested in

Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 20dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $33.9135
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.4805
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $74.1030
NXP
Lowest to $19.7625
NXP
Lowest to $2.2590
NXP
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna 20-TSSOP (0.173", 4.40mm Width)
Lowest to $10.8345
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.6791
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.8750
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.3229
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $4.5208
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0645
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.6296
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1776
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.6458
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.3229
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $6.4583
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.5625
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0137
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $5.6510
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7812
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.6780

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
4+ $20.3522 $81.4088
9+ $16.6992 $150.2928
14+ $16.1774 $226.4836
20+ $15.6555 $313.1100
25+ $15.1337 $378.3425
34+ $13.5681 $461.3154
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention