EN
  • EN
  • DE

BH1733FVC-TR

Part No BH1733FVC-TR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819324-BH1733FVC-TR
Ultra Librarian 3D Model Ultra Librarian BH1733FVC-TR CAD Model

Description

The BH1733FVC-TR is an ambient light sensor IC manufactured by Rohm Semiconductor. This sensor is designed to detect the intensity of ambient light and convert it into a digital signal that can be easily processed by a microcontroller or other digital device. It features high sensitivity and a wide dynamic range, making it suitable for a variety of applications where accurate light sensing is required.

Applications

  • Mobile phones: Adjusting screen brightness automatically based on ambient light conditions to save power and improve user experience.
  • Tablets: Similar to mobile phones, adjusting screen brightness for optimal viewing.
  • Notebook PCs: Automatic brightness control for comfortable viewing in different lighting environments.
  • LCD TVs: Adjusting backlight intensity for optimal picture quality and energy efficiency.
  • Digital cameras: Assisting in determining optimal exposure settings based on ambient light levels.
  • Lighting control systems: Controlling artificial lighting based on natural light availability to reduce energy consumption.

Features

  • High sensitivity: Detects even small changes in ambient light intensity.
  • Wide dynamic range: Accurately measures light levels from very dim to very bright.
  • I2C interface: Simplifies communication with microcontrollers and other digital devices.
  • Low power consumption: Extends battery life in portable applications.
  • Compact package: Suitable for integration into space-constrained devices.
  • High resolution: Provides precise light level measurements.
  • Excellent IR-cut characteristics: Minimizes the influence of infrared light on the measurement.

Benefits

  • Improved user experience: Automatic brightness adjustment enhances viewing comfort and reduces eye strain.
  • Energy savings: Automatic brightness control reduces power consumption in display-based devices and lighting systems.
  • Accurate light sensing: Provides reliable light level measurements for various control applications.
  • Simplified system design: I2C interface simplifies integration with microcontrollers.
  • Extended battery life: Low power consumption is ideal for portable devices.

Additional Details

The BH1733FVC-TR operates on a supply voltage of typically 2.4V to 3.6V. The output is a digital value representing the ambient light intensity. The I2C interface allows for easy configuration and data retrieval. The sensor is housed in a small, surface-mount package. The 'TR' suffix indicates that the device is supplied in tape and reel packaging, suitable for automated assembly processes. Key specifications include the spectral response range, sensitivity, and operating temperature range. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes. This sensor provides a cost-effective and reliable solution for ambient light sensing in a wide array of applications.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess