EN
  • EN
  • DE

BH6548KV

Part No BH6548KV
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 235510-BH6548KV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BH6548KV CAD Model

Description

Product Overview

The BH6548KV is a versatile electronic component designed for optimal performance in a variety of applications. Featuring advanced integrated technology, this component ensures high-efficiency operations and reliability.

Features and Benefits

  • High Efficiency: Designed for optimal power usage, minimizing energy wastage.
  • Compact Design: Fits seamlessly into a variety of electronic device configurations.
  • Robust Construction: Built to withstand challenging environmental conditions and extend product life.

Applications

  • Industrial Automation Systems
  • Consumer Electronics
  • Smart Home Devices

Additional Details

Engineered with cutting-edge technology, the BH6548KV supports a wide range of voltage levels, making it highly adaptable for different power requirements. It also has a low thermal resistance, ensuring cooler operation and enhanced durability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Conexant Systems
Need more? Email Us
Conexant Systems
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Conexant Systems
Need more? Email Us
Maruwa
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sony
PCM-RF SIGNAL PROCESSING / PCM-RF Signal Processor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess