EN
  • EN
  • DE

BP5726-15

Part No BP5726-15
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components
Description Non-isolated AC/DC Converter | AC/DC CONVERTER 15V 800MA 12W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Status Obsolete
Type Enclosed
Parts Input Voltage (V) 85 ~ 276 VAC
Voltage - Output 1 15V
Current - Output (Maximum) 800mA
Power (W) 12W
Applications ITE (Commercial)
Temperature Range - Operating -25°C ~ 80°C (With Derating)
Efficiency 85%
Mounting Style Through Hole
Manufacturer Package 7-SIP Module, 6 Leads
Parts Dimension 0.89" L x 0.31" W x 1.07" H (22.6mm x 7.8mm x 27.1mm)
Line Regulation 30mV
Load Regulation 80mV
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 049694-BP5726-15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BP5726-15 CAD Model

Description

BP5726-15 Enhanced Voltage Regulator Module

The BP5726-15 is an advanced module specifically crafted for efficient voltage regulation in demanding environments. It provides reliable voltage stabilization across a variety of applications, ensuring that sensitive components receive consistent and accurate power supply.

  • Features and Benefits:
  • Precision Regulation: Delivers stable and precise voltage output to connected devices.
  • Thermal Management: Built-in features to manage and dissipate heat efficiently.
  • Robust Design: Withstands harsh operational environments for sustained durability.
  • Applications:
  • Renewable Energy Systems: Supports voltage regulation in solar and wind power converters.
  • Telecommunications: Facilitates stable operation of telecommunications infrastructure.
  • Computing Devices: Ensures continuous supply in computing and peripheral devices.

Additional Details: The BP5726-15 combines efficiency with reliability, making it indispensable in precision-demanding projects and installations.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Omron
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess