EN
  • EN
  • DE

74ALVC74PW

Part No 74ALVC74PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual D-type flip-flop with set and reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130919-74ALVC74PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74ALVC74PW CAD Model

Description

Product Overview: 74ALVC74PW from NXP Semiconductors

The 74ALVC74PW is a high-performance, dual positive-edge triggered D-type flip-flop integrated circuit, part of the advanced low-voltage CMOS (ALVC) family produced by NXP Semiconductors. This compact device is designed for use in applications that require high-speed operations while maintaining low power consumption. It is particularly well-suited for portable electronics, computing, and telecommunications systems where efficient power usage and space-saving are critical.

Key Features

  • Logic Type: The device features two D-type flip-flops with direct clear and preset functions, enabling versatile logic operations.
  • Operating Voltage: It operates at a supply voltage range of 1.65V to 3.6V, making it compatible with low-voltage systems and facilitating interfacing with other logic families.
  • High-Speed Performance: With a propagation delay of typically just 3.8ns at 3.3V, the 74ALVC74PW ensures rapid signal processing for time-sensitive applications.
  • Power Dissipation: The device boasts a low power consumption with a power dissipation capacitance of 20 pF maximum, contributing to the energy efficiency of the overall system.
  • Output Drive Capability: It can drive up to 24 mA at the output, providing sufficient current for a wide range of loads.
  • Package: The 74ALVC74PW comes in a TSSOP14 (thin shrink small outline package), which is ideal for space-constrained applications.
  • ESD Protection: Enhanced electrostatic discharge protection is built-in, ensuring the device's robustness in physically demanding environments.

Applications

The versatility of the 74ALVC74PW allows it to be used in a variety of applications, such as:

  • Edge-triggered storage elements in digital systems
  • Frequency dividers and counters
  • Shift registers for data storage and transfer
  • Control systems where precise timing is required

With its combination of high-speed operation, low power consumption, and small form factor, the 74ALVC74PW from NXP Semiconductors is an excellent choice for designers looking to optimize their digital logic solutions. Its robust feature set ensures reliable performance across a broad range of applications, making it a valuable component in any modern electronic system.

You May Also Be Interested in

UTC
Lowest to $0.0622
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Torex Semiconductor Ltd
Need more? Email Us
Samsung
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2282 $58.1910
620+ $0.1873 $116.1260
955+ $0.1815 $173.3325
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,280+ $0.1522 $347.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,600 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess