EN
  • EN
  • DE

BTA208X-800B

Part No BTA208X-800B
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155299-BTA208X-800B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA208X-800B CAD Model

Description

The NXP BTA208X-800B is a high-performance planar passivated Silicon Controlled Rectifier (SCR) Triac, designed to manage AC loads in a variety of applications. This robust semiconductor device is well-suited for use in general purpose AC switching where high surge current capability is required. The BTA208X-800B can be found in applications such as home appliances, induction motor starting circuits, and for phase control operations in light dimmers and electric heaters.

Key Features

  • Current Rating: The BTA208X-800B has an on-state RMS current rating of 8A, making it capable of handling moderate power levels in various applications.
  • Repetitive Peak Off-state Voltage: With a repetitive peak off-state voltage (VDRM) of 800V, this Triac is suitable for use in circuits with high voltage requirements.
  • High Surge Current Capability: The device is capable of supporting surge currents, ensuring reliability and robustness in applications with high inrush currents.
  • Sensitive Gate: It features a sensitive gate that allows triggering by microcontrollers and other low-power logic circuits, which can be beneficial for precise control in digital circuitry.
  • Planar Passivated: The BTA208X-800B's planar passivated chip technology offers improved reliability and a robust performance against over-voltage conditions.
  • Isolation Mounting: This Triac comes in an isolated TO-220 package, providing ease of mounting and ensuring electrical isolation from the mounting surface.

Applications

The versatility of the BTA208X-800B allows it to be used in a wide range of applications. It is particularly well-suited for:

  • AC Motor Control
  • Light Dimming Systems
  • Heating Control Systems
  • Static Switching
  • AC Power Control

With its combination of high voltage capability, sensitivity, and surge current robustness, the NXP BTA208X-800B is a reliable choice for designers looking to create efficient and durable AC power control systems.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess