EN
  • EN
  • DE

BR24C64AN-10SU-2.7

Part No BR24C64AN-10SU-2.7
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Supply voltage 2.7V~5.5V/Operating temperature -40C~+85C type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1154436-BR24C64AN-10SU-2.7
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR24C64AN-10SU-2.7 CAD Model

Description

The BR24C64AN-10SU-2.7 is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It's a serial EEPROM, meaning it uses a serial interface (I2C) for communication. This device is non-volatile, meaning it retains its data even when power is removed.

Applications

  • Consumer electronics (TVs, DVD players)
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Data logging

Features

  • 64Kbit (8K x 8) EEPROM
  • I2C serial interface
  • Low voltage operation (2.7V)
  • Write protect feature
  • Self-timed write cycle
  • High reliability

Benefits

  • Non-Volatile Memory: Retains data even when power is off, ensuring data integrity.
  • I2C Interface: Simplifies integration into microcontroller-based systems, reducing pin count and board space.
  • Low Voltage Operation: Suitable for low-power applications, extending battery life.
  • Write Protect: Prevents accidental data corruption, improving system reliability.
  • Self-Timed Write Cycle: Simplifies write operations, reducing the need for external timing control.

Specifications

The BR24C64AN-10SU-2.7 EEPROM typically includes the following specifications:

  • Memory size: 64Kbit (8K x 8)
  • Supply voltage: 2.7V
  • Operating temperature range: -40°C to +85°C
  • I2C clock frequency: Up to 400 kHz
  • Write cycle time: Typically 5 ms
  • Endurance: 1 million write cycles per byte
  • Data retention: 100 years
  • Package: 8-pin SOP (Small Outline Package)

The I2C interface allows for easy communication with microcontrollers and other I2C devices. The device supports byte write and page write operations, allowing for efficient data storage and retrieval. The write protect feature can be enabled to prevent unintentional modification of the stored data. The BR24C64AN-10SU-2.7 is designed for applications that require reliable, non-volatile memory storage with low power consumption.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
815+ $0.1421 $115.8115
1,265+ $0.1374 $173.8110
1,740+ $0.1328 $231.0720
2,255+ $0.1282 $289.0910
3,000+ $0.1155 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,583 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess