EN
  • EN
  • DE

BR24G02FJ-WE2

Part No BR24G02FJ-WE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049601-BR24G02FJ-WE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BR24G02FJ-WE2 CAD Model

Description

The BR24G02FJ-WE2 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This memory device is designed for low-power, non-volatile data storage in a variety of electronic applications. It utilizes a two-wire serial interface for communication, making it easy to integrate into microcontroller-based systems.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration data.
  • Industrial Equipment: Employed in industrial control systems and data loggers for storing calibration parameters and settings.
  • Automotive Electronics: Found in automotive ECUs (Engine Control Units) and other automotive systems for storing configuration and diagnostic data.
  • Medical Devices: Integrated into medical devices for storing patient data and device settings.
  • Smart Cards: Used in smart cards for storing user data and security information.

Features

  • 2Kbit (256 x 8) Memory Capacity: Provides 2Kbits of non-volatile data storage.
  • Two-Wire Serial Interface (I2C): Uses a standard I2C interface for easy communication.
  • Low Voltage Operation: Operates at a low voltage (e.g., 1.8V to 5.5V) for compatibility with low-power systems.
  • Write Protection: Includes a write protection feature to prevent accidental data overwrites.
  • High Endurance: Offers a high number of write cycles (e.g., 1,000,000 cycles) for reliable operation.
  • Data Retention: Provides long-term data retention (e.g., 40 years) for reliable storage.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simple I2C interface simplifies integration into microcontroller-based systems.
  • Low Power Consumption: Low-power operation extends battery life in portable devices.
  • High Reliability: High endurance and long data retention ensure reliable data storage.
  • Small Size: Compact package saves board space.

Additional Details

The BR24G02FJ-WE2 is typically available in a small surface-mount package, such as an SOP or TSSOP. It operates within a specified voltage and temperature range. The datasheet provides detailed information about the device's electrical characteristics, timing diagrams, and application circuits. Address selection pins allow multiple EEPROM devices to be connected to the same I2C bus. Proper decoupling capacitors should be used to ensure stable operation. This device is often used for storing small amounts of configuration data or calibration parameters in embedded systems.

You May Also Be Interested in

Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess