EN
  • EN
  • DE

BU4S66G2-BZTR

Part No BU4S66G2-BZTR
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819840-BU4S66G2-BZTR
Ultra Librarian 3D Model Ultra Librarian BU4S66G2-BZTR CAD Model

Description

The BU4S66G2-BZTR is an analog switch IC manufactured by Rohm Semiconductor. It is designed for various signal switching applications, providing a low on-resistance and high-speed switching capability.

Applications

  • Audio and video signal routing
  • Data acquisition systems
  • Portable devices
  • Communication equipment
  • Battery-powered devices

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion during switching.
  • High-Speed Switching: Enables fast switching between different signal paths.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  • Low Power Consumption: Suitable for battery-powered applications.
  • SPST Configuration: Single-pole single-throw configuration for simple switching operations.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Flexible Signal Routing: Allows for versatile signal routing in various applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Compact Size: Saves board space in densely populated applications.

Additional Details

The BU4S66G2-BZTR is typically used to switch analog signals with minimal distortion. Its low on-resistance and high-speed switching characteristics make it ideal for applications where signal integrity is crucial. The device operates over a specified temperature range and is available in a surface-mount package. The control input is typically CMOS logic compatible. It's commonly used where signal isolation and high-performance analog switching are required. The device offers bidirectional signal transmission capability and typically exhibits low charge injection ensuring switching artifacts are minimized.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess