EN
  • EN
  • DE

DTA114TKA/94

Part No DTA114TKA/94
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056427-DTA114TKA/94
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTA114TKA/94 CAD Model

Description

The DTA114TKA/94 is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. It integrates a transistor and bias resistors in a single small package, simplifying circuit design and reducing component count.

Applications

  • Digital Circuits: Used as an inverter or level shifter in digital logic circuits.
  • Switching Circuits: Employed in switching applications for controlling LEDs, small motors, and other loads.
  • Interface Circuits: Utilized in interface circuits between microcontrollers and other devices.
  • Load Drivers: Used as drivers for various types of loads.
  • General-Purpose Amplification: Can be used for general-purpose amplification in low-power applications.

Features

  • Integrated Bias Resistors: Includes built-in bias resistors to simplify circuit design and reduce component count.
  • NPN Transistor: Features an NPN transistor configuration.
  • Surface Mount Package: Available in a small surface mount package for space-saving designs.
  • Low Saturation Voltage: Offers low saturation voltage for efficient switching.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.

Benefits

  • Simplified Circuit Design: Integrated bias resistors eliminate the need for external resistors, simplifying circuit design and reducing component count.
  • Reduced Board Space: The small surface mount package saves valuable board space.
  • Lower Cost: Reducing component count can lower overall system cost.
  • Improved Reliability: Fewer components mean fewer potential points of failure, improving overall system reliability.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.

Additional Details

The DTA114TKA/94 typically includes a resistor connected between the base and the supply voltage and another resistor between the base and ground. This configuration provides a defined input voltage level, simplifying the interface to digital circuits. Consult the datasheet for specific resistor values, voltage ratings, and current ratings. This device is particularly useful in applications where space is limited and ease of design is important. The integrated resistors eliminate the need to calculate and select external resistor values, saving engineering time and reducing the risk of errors. Ensure proper handling and soldering techniques are used when working with surface mount components.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess